Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1205-2R5Y

Description
Win Source Part Number: 1274110-SRP1205-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 12A
Request a Quote Datasheet
Description
Win Source Part Number: 1274110-SRP1205-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274110-SRP1205-2R5Y
Inductors, Coils, Chokes - Fixed Inductors 1274110-SRP1205-2R5Y
Win Source Part Number: 1274110-SRP1205-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1205 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.220" (5.60mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1205 Product Status: Obsolete Current - Saturation (Isat): 12A

Win Source Part Number: 1274110-SRP1205-2R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1205
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.4mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1205
Product Status: Obsolete
Current - Saturation (Isat): 12A

Buy Now Datasheet
2.5UH 11.5A 3.4MOHM Inductor and Choke - 71-SRP1205-2R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5UH 11.5A 3.4MOHM Inductor and Choke
71-SRP1205-2R5Y
2.5UH 11.5A 3.4MOHM Inductor and Choke 71-SRP1205-2R5Y
FIXED IND 2.5UH 11.5A 3.4MOHM SM Product overview: SRP1205-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 3.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 3.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-2R5Y can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 11.5A 3.4MOHM SM Product overview: SRP1205-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 3.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 3.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1205-2R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1205-2R5Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1205-2R5Y-ND
Fixed Inductors SRP1205-2R5Y-ND
2.5µH Shielded Wirewound Inductor 11.5A 3.4mOhm Max Nonstandard

2.5µH Shielded Wirewound Inductor 11.5A 3.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274110-SRP1205-2R5Y 71-SRP1205-2R5Y SRP1205-2R5Y-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 2.5UH 11.5A 3.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details