Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1055-R36Y

Description
Win Source Part Number: 1274116-SRP1055-R36Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1055 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1055 Product Status: Obsolete Current - Saturation (Isat): 26A
Request a Quote Datasheet
Description
Win Source Part Number: 1274116-SRP1055-R36Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1055 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1055 Product Status: Obsolete Current - Saturation (Isat): 26A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274116-SRP1055-R36Y
Inductors, Coils, Chokes - Fixed Inductors 1274116-SRP1055-R36Y
Win Source Part Number: 1274116-SRP1055-R36Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1055 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1055 Product Status: Obsolete Current - Saturation (Isat): 26A

Win Source Part Number: 1274116-SRP1055-R36Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1055
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.7mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1055
Product Status: Obsolete
Current - Saturation (Isat): 26A

Buy Now Datasheet
Inductor and Choke - 71-SRP1055-R36Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SRP1055-R36Y
Inductor and Choke 71-SRP1055-R36Y
Product overview: SRP1055-R36Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-R36Y can be used for catalog matching and distributor lookup.

Product overview: SRP1055-R36Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-R36Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274116-SRP1055-R36Y 71-SRP1055-R36Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details