Bourns, Inc. SMD 4.3UH 10A 8.5 MOHM Inductor and Choke SRP1055-4R3M

Description
FIXED IND 4.3UH 10A 8.5 MOHM SMD Product overview: SRP1055-4R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3UH, 10A, 8.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3UH, 10A, 8.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-4R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3UH 10A 8.5 MOHM SMD Product overview: SRP1055-4R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3UH, 10A, 8.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3UH, 10A, 8.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-4R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.3UH 10A 8.5 MOHM Inductor and Choke - 71-SRP1055-4R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.3UH 10A 8.5 MOHM Inductor and Choke
71-SRP1055-4R3M
SMD 4.3UH 10A 8.5 MOHM Inductor and Choke 71-SRP1055-4R3M
FIXED IND 4.3UH 10A 8.5 MOHM SMD Product overview: SRP1055-4R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3UH, 10A, 8.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3UH, 10A, 8.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-4R3M can be used for catalog matching and distributor lookup.

FIXED IND 4.3UH 10A 8.5 MOHM SMD Product overview: SRP1055-4R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3UH, 10A, 8.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3UH, 10A, 8.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-4R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1055-4R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1055-4R3M-ND
Fixed Inductors SRP1055-4R3M-ND
4.3µH Shielded Wirewound Inductor 10A 8.5mOhm Max Nonstandard

4.3µH Shielded Wirewound Inductor 10A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274115-SRP1055-4R3M
Inductors, Coils, Chokes - Fixed Inductors 1274115-SRP1055-4R3M
Win Source Part Number: 1274115-SRP1055-4R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1055 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.3 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 8.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1055 Product Status: Obsolete Current - Saturation (Isat): 8A

Win Source Part Number: 1274115-SRP1055-4R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1055
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.3 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 8.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1055
Product Status: Obsolete
Current - Saturation (Isat): 8A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1055-4R3M SRP1055-4R3M-ND 1274115-SRP1055-4R3M
Product Name SMD 4.3UH 10A 8.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4.3 microH 4.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details