Bourns SRP1050WA-330M Power Inductor
FIXED IND 33UH 5A 75.3 MOHM SMD
FIXED IND 33UH 5A 75.3 MOHM SMD
FIXED IND 33UH 5A 75.3 MOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466123 | 118-SRP1050WA-330MCT-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Application | Power Choke | |
| Inductance Range | 33 microH | |
| Rated DC Current | 5000 milliamps | 7600 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 1050 |