FIXED IND 1UH 30A 2.76 MOHM SMD
FIXED IND 1UH 30A 2.76 MOHM SMD
FIXED IND 1UH 30A 2.76 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1050WA-1R0MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0028 ohms |