FIXED IND 100UH 2.7A 268 MOHM
FIXED IND 100UH 2.7A 268 MOHM
FIXED IND 100UH 2.7A 268 MOHM
Bourns SRP1050WA-101M Power Inductor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1050WA-101MCT-ND | 466120 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.2680 ohms |