Win Source Part Number: 1274121-SRP1045-R36Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1045
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.7mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1045
Product Status: Obsolete
Current - Saturation (Isat): 26A
FIXED IND 360NH 23A 1.7 MOHM SMD Product overview: SRP1045-R36Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1045-R36Y can be used for catalog matching and distributor lookup.
360nH Shielded Wirewound Inductor 23A 1.7mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274121-SRP1045-R36Y | 71-SRP1045-R36Y | SRP1045-R36Y-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 23A 1.7 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |