Bourns, Inc. Fixed Inductors SRP1045-3R2M

Description
3.2µH Shielded Wirewound Inductor 8A 10.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.2µH Shielded Wirewound Inductor 8A 10.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1045-3R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1045-3R2M-ND
Fixed Inductors SRP1045-3R2M-ND
3.2µH Shielded Wirewound Inductor 8A 10.4mOhm Max Nonstandard

3.2µH Shielded Wirewound Inductor 8A 10.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP1045-3R2M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125951 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers