Bourns, Inc. Fixed Inductors SRP1040VA-2R2M

Description
2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1040VA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 18A 7.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 18A 7.2MOHM Inductor and Choke - 71-SRP1040VA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 18A 7.2MOHM Inductor and Choke
71-SRP1040VA-2R2M
SMD 2.2UH 18A 7.2MOHM Inductor and Choke 71-SRP1040VA-2R2M
FIXED IND 2.2UH 18A 7.2MOHM SMD Product overview: SRP1040VA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 18A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 18A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 18A 7.2MOHM SMD Product overview: SRP1040VA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 18A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 18A, 7.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274130-SRP1040VA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274130-SRP1040VA-2R2M
Win Source Part Number: 1274130-SRP1040VA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 7.2mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-2R2MDK R,118-SRP1040VA-2R2M CT,118-SRP1040VA-2R2 MTR Current - Saturation (Isat): 21A

Win Source Part Number: 1274130-SRP1040VA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.2mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-2R2MDKR,118-SRP1040VA-2R2MCT,118-SRP1040VA-2R2MTR
Current - Saturation (Isat): 21A

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 18A Rohs Compliant Bourns - 69AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 18A Rohs Compliant Bourns
69AH2539
Inductor, Aec-Q200, 2.2Uh, Shielded, 18A Rohs Compliant Bourns 69AH2539
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1040VA-2R2MCT-ND 71-SRP1040VA-2R2M 1274130-SRP1040VA-2R2M 69AH2539
Product Name Fixed Inductors SMD 2.2UH 18A 7.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shielded, 18A Rohs Compliant Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details