Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1040VA-220M

Description
Win Source Part Number: 1274129-SRP1040VA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-220MTR ,118-SRP1040VA-220MD KR,118-SRP1040VA-220 MCT Current - Saturation (Isat): 6.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274129-SRP1040VA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-220MTR ,118-SRP1040VA-220MD KR,118-SRP1040VA-220 MCT Current - Saturation (Isat): 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274129-SRP1040VA-220M
Inductors, Coils, Chokes - Fixed Inductors 1274129-SRP1040VA-220M
Win Source Part Number: 1274129-SRP1040VA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-220MTR ,118-SRP1040VA-220MD KR,118-SRP1040VA-220 MCT Current - Saturation (Isat): 6.5A

Win Source Part Number: 1274129-SRP1040VA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-220MTR,118-SRP1040VA-220MDKR,118-SRP1040VA-220MCT
Current - Saturation (Isat): 6.5A

Buy Now Datasheet
SMD 22UH 6A 72 MOHM Inductor and Choke - 71-SRP1040VA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 6A 72 MOHM Inductor and Choke
71-SRP1040VA-220M
SMD 22UH 6A 72 MOHM Inductor and Choke 71-SRP1040VA-220M
FIXED IND 22UH 6A 72 MOHM SMD Product overview: SRP1040VA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 6A 72 MOHM SMD Product overview: SRP1040VA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 6A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 6A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1040VA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6A 72mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 6A Rohs Compliant Bourns - 69AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 6A Rohs Compliant Bourns
69AH2540
Inductor, Aec-Q200, 22Uh, Shielded, 6A Rohs Compliant Bourns 69AH2540
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 22Uh, Shielded, 6A; Inductance Bourns - 65AH1042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 6A; Inductance Bourns
65AH1042
Inductor, 22Uh, Shielded, 6A; Inductance Bourns 65AH1042
INDUCTOR, 22UH, SHIELDED, 6A; Inductance:22µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 6A; Inductance:22µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 6A; Inductance Bourns - 33AK4407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 6A; Inductance Bourns
33AK4407
Inductor, 22Uh, Shielded, 6A; Inductance Bourns 33AK4407
INDUCTOR, 22UH, SHIELDED, 6A; Inductance:22µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 6A; Inductance:22µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274129-SRP1040VA-220M 71-SRP1040VA-220M 118-SRP1040VA-220MCT-ND 69AH2540 65AH1042
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 6A 72 MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 6A Rohs Compliant Bourns Inductor, 22Uh, Shielded, 6A; Inductance Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details