Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1040VA-1R5M

Description
Win Source Part Number: 1095959-SRP1040VA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRP1040VA-1R5MSRP104 0VA1R5M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-1R5MCT ,118-SRP1040VA-1R5MD KR,118-SRP1040VA-1R5 MTR Current - Saturation (Isat): 27A
Request a Quote Datasheet
Description
Win Source Part Number: 1095959-SRP1040VA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRP1040VA-1R5MSRP104 0VA1R5M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-1R5MCT ,118-SRP1040VA-1R5MD KR,118-SRP1040VA-1R5 MTR Current - Saturation (Isat): 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095959-SRP1040VA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1095959-SRP1040VA-1R5M
Win Source Part Number: 1095959-SRP1040VA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRP1040VA-1R5MSRP104 0VA1R5M; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-1R5MCT ,118-SRP1040VA-1R5MD KR,118-SRP1040VA-1R5 MTR Current - Saturation (Isat): 27A

Win Source Part Number: 1095959-SRP1040VA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRP1040VA-1R5MSRP1040VA1R5M;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-1R5MCT,118-SRP1040VA-1R5MDKR,118-SRP1040VA-1R5MTR
Current - Saturation (Isat): 27A

Buy Now Datasheet
SMD 1.5UH 22A 4.5MOHM Inductor and Choke - 71-SRP1040VA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 22A 4.5MOHM Inductor and Choke
71-SRP1040VA-1R5M
SMD 1.5UH 22A 4.5MOHM Inductor and Choke 71-SRP1040VA-1R5M
FIXED IND 1.5UH 22A 4.5MOHM SMD Product overview: SRP1040VA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 22A, 4.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 22A, 4.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 22A 4.5MOHM SMD Product overview: SRP1040VA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 22A, 4.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 22A, 4.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1040VA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 22A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, Shielded, 22A Rohs Compliant Bourns - 69AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shielded, 22A Rohs Compliant Bourns
69AH2536
Inductor, Aec-Q200, 1.5Uh, Shielded, 22A Rohs Compliant Bourns 69AH2536
INDUCTOR, AEC-Q200, 1.5UH, SHIELDED, 22A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, SHIELDED, 22A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095959-SRP1040VA-1R5M 71-SRP1040VA-1R5M 118-SRP1040VA-1R5MTR-ND 69AH2536
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 22A 4.5MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 1.5Uh, Shielded, 22A Rohs Compliant Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 3-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0430 microH
View Details
2 suppliers
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details