Bourns, Inc. Fixed Inductors SRP1040VA-1R0M

Description
1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1040VA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 27A 3.07mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 27A 3.07 MOHM Inductor and Choke - 71-SRP1040VA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 27A 3.07 MOHM Inductor and Choke
71-SRP1040VA-1R0M
SMD 1UH 27A 3.07 MOHM Inductor and Choke 71-SRP1040VA-1R0M
FIXED IND 1UH 27A 3.07 MOHM SMD Product overview: SRP1040VA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 27A, 3.07 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 27A, 3.07 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 27A 3.07 MOHM SMD Product overview: SRP1040VA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 27A, 3.07 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 27A, 3.07 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1026734-SRP1040VA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1026734-SRP1040VA-1R0M
Win Source Part Number: 1026734-SRP1040VA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 44MHz Package / Case: Nonstandard DC Resistance (DCR): 3.07mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRP1040VA-1R0MSRP104 0VA1R0M; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 27 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-1R0MTR ,118-SRP1040VA-1R0MD KR,118-SRP1040VA-1R0 MCT Current - Saturation (Isat): 29A

Win Source Part Number: 1026734-SRP1040VA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 44MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.07mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRP1040VA-1R0MSRP1040VA1R0M;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-1R0MTR,118-SRP1040VA-1R0MDKR,118-SRP1040VA-1R0MCT
Current - Saturation (Isat): 29A

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, Shielded, 27A Rohs Compliant Bourns - 69AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shielded, 27A Rohs Compliant Bourns
69AH2535
Inductor, Aec-Q200, 1Uh, Shielded, 27A Rohs Compliant Bourns 69AH2535
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 27A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, SHIELDED, 27A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1040VA-1R0MTR-ND 71-SRP1040VA-1R0M 1026734-SRP1040VA-1R0M 69AH2535
Product Name Fixed Inductors SMD 1UH 27A 3.07 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 1Uh, Shielded, 27A Rohs Compliant Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers