15µH Shielded Wirewound Inductor 7A 50mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 7A 50mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 7A 50mOhm Max Nonstandard
FIXED IND 15UH 7A 50 MOHM SMD Product overview: SRP1040VA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 7A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 7A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-150M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274131-SRP1040VA-15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-150MCT
Current - Saturation (Isat): 7.6A
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 7A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1040VA-150MTR-ND | 71-SRP1040VA-150M | 1274131-SRP1040VA-150M | 69AH2538 |
| Product Name | Fixed Inductors | SMD 15UH 7A 50 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, 15Uh, Shielded, 7A Rohs Compliant Bourns |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |