FIXED IND 4.7UH 8A 14 MOHM SMD Product overview: SRP1040-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 8A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 8A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-4R7M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1101899-SRP1040-4R7M
Packaging: Reel - TR
Current Rating: 8A
Inductance: 4.7μH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 13A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
4.7µH Shielded Inductor 8A 14mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1040-4R7M | 1101899-SRP1040-4R7M | SRP1040-4R7MTR-ND |
| Product Name | SMD 4.7UH 8A 14 MOHM Inductor and Choke | Fixed Inductors - SRP1040-4R7M | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Inductance Range | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel |