3.3µH Shielded Inductor 10A 10mOhm Max Nonstandard
FIXED IND 3.3UH 10A 10 MOHM SMD Product overview: SRP1040-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 10A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 10A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-3R3M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258788-SRP1040-3R3M
Series: SRP1040
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 10A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 14A
Test Frequency: 100kHz
Size: 0.465" L x 0.413" W (11.80mm x 10.50mm)
Family Name: SRP1040
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.165" (4.20mm)
Alternative Parts (Cross-Reference): XAL1060-332MEB; PLC-1055-3R3S; NPIM105B3R3MTRF;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
INDUCTOR, 3.3UH, SHIELDED, 10A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1040-3R3MTR-ND | 71-SRP1040-3R3M | 1258788-SRP1040-3R3M | 92AH6056 |
| Product Name | Fixed Inductors | SMD 3.3UH 10A 10 MOHM Inductor and Choke | Fixed Inductors - SRP1040-3R3M | Inductor, 3.3Uh, Shielded, 10A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Iron | Iron | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |