Bourns, Inc. 2.5UH 11.5A 8.7MOHM Inductor and Choke SRP1040-2R5M

Description
FIXED IND 2.5UH 11.5A 8.7MOHM SM Product overview: SRP1040-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 8.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.5UH 11.5A 8.7MOHM SM Product overview: SRP1040-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 8.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5UH 11.5A 8.7MOHM Inductor and Choke - 71-SRP1040-2R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5UH 11.5A 8.7MOHM Inductor and Choke
71-SRP1040-2R5M
2.5UH 11.5A 8.7MOHM Inductor and Choke 71-SRP1040-2R5M
FIXED IND 2.5UH 11.5A 8.7MOHM SM Product overview: SRP1040-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 8.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R5M can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 11.5A 8.7MOHM SM Product overview: SRP1040-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5UH, 11.5A, 8.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5UH, 11.5A, 8.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1040-2R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-2R5MTR-ND
Fixed Inductors SRP1040-2R5MTR-ND
2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274140-SRP1040-2R5M
Inductors, Coils, Chokes - Fixed Inductors 1274140-SRP1040-2R5M
Win Source Part Number: 1274140-SRP1040-2R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040 Package: Tape & Reel Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 8.7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1040-2R5M,SRP1040 -2R5MTR,SRP1040-2R5M DKR,SRP1040-2R5MCT,S RP10402R5M Base Product Number: SRP1040 Product Status: Obsolete Current - Saturation (Isat): 14A

Win Source Part Number: 1274140-SRP1040-2R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 8.7mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1040-2R5M,SRP1040-2R5MTR,SRP1040-2R5MDKR,SRP1040-2R5MCT,SRP10402R5M
Base Product Number: SRP1040
Product Status: Obsolete
Current - Saturation (Isat): 14A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1040-2R5M SRP1040-2R5MTR-ND 1274140-SRP1040-2R5M
Product Name 2.5UH 11.5A 8.7MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 2.5 microH 2.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details