Bourns, Inc. Fixed Inductors SRP1040-2R2M

Description
2.2µH Shielded Inductor 12A 8.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 12A 8.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1040-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-2R2MTR-ND
Fixed Inductors SRP1040-2R2MTR-ND
2.2µH Shielded Inductor 12A 8.6mOhm Max Nonstandard

2.2µH Shielded Inductor 12A 8.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 12A 8.6 MOHM Inductor and Choke - 71-SRP1040-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 12A 8.6 MOHM Inductor and Choke
71-SRP1040-2R2M
SMD 2.2UH 12A 8.6 MOHM Inductor and Choke 71-SRP1040-2R2M
FIXED IND 2.2UH 12A 8.6 MOHM SMD Product overview: SRP1040-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 8.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 8.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 12A 8.6 MOHM SMD Product overview: SRP1040-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 8.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 8.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1040-2R2M
1101897-SRP1040-2R2M
Fixed Inductors - SRP1040-2R2M 1101897-SRP1040-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 1101897-SRP1040-2R2M Packaging: Reel - TR Current Rating: 12A Inductance: 2.2μH Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 17A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.6 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101897-SRP1040-2R2M
Packaging: Reel - TR
Current Rating: 12A
Inductance: 2.2μH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 17A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.6 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1040-2R2MTR-ND 71-SRP1040-2R2M 1101897-SRP1040-2R2M
Product Name Fixed Inductors SMD 2.2UH 12A 8.6 MOHM Inductor and Choke Fixed Inductors - SRP1040-2R2M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details