Bourns, Inc. SMD 1.5UH 12A 7.5 MOHM Inductor and Choke SRP1040-1R5M

Description
FIXED IND 1.5UH 12A 7.5 MOHM SMD Product overview: SRP1040-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 12A 7.5 MOHM SMD Product overview: SRP1040-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 12A 7.5 MOHM Inductor and Choke - 71-SRP1040-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 12A 7.5 MOHM Inductor and Choke
71-SRP1040-1R5M
SMD 1.5UH 12A 7.5 MOHM Inductor and Choke 71-SRP1040-1R5M
FIXED IND 1.5UH 12A 7.5 MOHM SMD Product overview: SRP1040-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 12A 7.5 MOHM SMD Product overview: SRP1040-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1040-1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-1R5M-ND
Fixed Inductors SRP1040-1R5M-ND
1.5µH Shielded Inductor 12A 7.5mOhm Max Nonstandard

1.5µH Shielded Inductor 12A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1040-1R5M
1101896-SRP1040-1R5M
Fixed Inductors - SRP1040-1R5M 1101896-SRP1040-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 1101896-SRP1040-1R5M Packaging: Reel - TR Current Rating: 12A Inductance: 1.5μH Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 20A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.5 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101896-SRP1040-1R5M
Packaging: Reel - TR
Current Rating: 12A
Inductance: 1.5μH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 20A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.5 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1040-1R5M SRP1040-1R5M-ND 1101896-SRP1040-1R5M
Product Name SMD 1.5UH 12A 7.5 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1040-1R5M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details