Bourns, Inc. Fixed Inductors SRP1040-1R2M

Description
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1040-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-1R2MTR-ND
Fixed Inductors SRP1040-1R2MTR-ND
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard

1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1040-1R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1040-1R2M
Fixed Inductors SRP1040-1R2M
FIXED IND 1.2UH 18A 4.7 MOHM SMD

FIXED IND 1.2UH 18A 4.7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1040-1R2MTR-ND SRP1040-1R2M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Iron Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details