Bourns, Inc. Fixed Inductors SRP1040-1R0M

Description
1µH Shielded Inductor 20A 3.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 20A 3.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1040-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-1R0MTR-ND
Fixed Inductors SRP1040-1R0MTR-ND
1µH Shielded Inductor 20A 3.5mOhm Max Nonstandard

1µH Shielded Inductor 20A 3.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 20A 3.5 MOHM Inductor and Choke - 71-SRP1040-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 20A 3.5 MOHM Inductor and Choke
71-SRP1040-1R0M
SMD 1UH 20A 3.5 MOHM Inductor and Choke 71-SRP1040-1R0M
FIXED IND 1UH 20A 3.5 MOHM SMD Product overview: SRP1040-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 3.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 3.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 20A 3.5 MOHM SMD Product overview: SRP1040-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 20A, 3.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 20A, 3.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1040-1R0M
1258787-SRP1040-1R0M
Fixed Inductors - SRP1040-1R0M 1258787-SRP1040-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 1258787-SRP1040-1R0M Packaging: Cut Tape (CT) Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Iron Current - Saturation: 28A Part Status: Last Time Buy Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: SRP1040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258787-SRP1040-1R0M
Packaging: Cut Tape (CT)
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 28A
Part Status: Last Time Buy
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: SRP1040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1040-1R0MTR-ND 71-SRP1040-1R0M 1258787-SRP1040-1R0M
Product Name Fixed Inductors SMD 1UH 20A 3.5 MOHM Inductor and Choke Fixed Inductors - SRP1040-1R0M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details