780nH Shielded Inductor 30A 2.5mOhm Max Nonstandard
780nH Shielded Inductor 30A 2.5mOhm Max Nonstandard
POWER INDUCTOR, 0.78UH, SHIELDED, 30A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1038WA-R78MTR-ND | 29AK8107 |
| Product Name | Fixed Inductors | Power Inductor, 0.78Uh, Shielded, 30A Rohs Compliant Bourns |
| Operating Temperature | -55 to 165 C (-67 to 329 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |