Bourns, Inc. Fixed Inductors SRP1038WA-R68M

Description
680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038WA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038WA-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038WA-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

680nH Shielded Inductor 31A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 31A Rohs Compliant Bourns - 29AK8106 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 31A Rohs Compliant Bourns
29AK8106
Power Inductor, 0.68Uh, Shielded, 31A Rohs Compliant Bourns 29AK8106
POWER INDUCTOR, 0.68UH, SHIELDED, 31A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 31A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038WA-R68MTR-ND 29AK8106
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 31A Rohs Compliant Bourns
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details