Bourns SRP1038WA-2R2M Power Inductor
Bourns SRP1038WA-2R2M Power Inductor
Bourns SRP1038WA-2R2M Power Inductor
2.2µH Shielded Inductor 18A 6.1mOhm Max Nonstandard
2.2µH Shielded Inductor 18A 6.1mOhm Max Nonstandard
2.2µH Shielded Inductor 18A 6.1mOhm Max Nonstandard
POWER INDUCTOR, 2.2UH, SHIELDED, 18A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476038 | 118-SRP1038WA-2R2MDKR-ND | 29AK8115 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 18A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 2.2 microH | ||
| Rated DC Current | 18000 milliamps | 19000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1038 |