Bourns, Inc. Fixed Inductors SRP1038C-R68M

Description
680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R68MCT-ND
Fixed Inductors SRP1038C-R68MCT-ND
680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R68MTR-ND
Fixed Inductors SRP1038C-R68MTR-ND
680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 24A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274142-SRP1038C-R68M
Inductors, Coils, Chokes - Fixed Inductors 1274142-SRP1038C-R68M
Win Source Part Number: 1274142-SRP1038C-R68 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 63MHz Package / Case: Nonstandard DC Resistance (DCR): 2.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 24 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-R68MTR,SRP1 038C-R68MDKR,SRP1038 C-R68MCT Current - Saturation (Isat): 45A

Win Source Part Number: 1274142-SRP1038C-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 63MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-R68MTR,SRP1038C-R68MDKR,SRP1038C-R68MCT
Current - Saturation (Isat): 45A

Buy Now Datasheet
SMD 24A 2.7 MOHM Inductor and Choke - 71-SRP1038C-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24A 2.7 MOHM Inductor and Choke
71-SRP1038C-R68M
SMD 24A 2.7 MOHM Inductor and Choke 71-SRP1038C-R68M
FIXED IND 680NH 24A 2.7 MOHM SMD Product overview: SRP1038C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 2.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 2.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 24A 2.7 MOHM SMD Product overview: SRP1038C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 2.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 2.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.68Uh, Shielded, 24A Rohs Compliant Bourns - 66AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 24A Rohs Compliant Bourns
66AH0644
Inductor, 0.68Uh, Shielded, 24A Rohs Compliant Bourns 66AH0644
INDUCTOR, 0.68UH, SHIELDED, 24A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 24A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-R68MCT-ND 1274142-SRP1038C-R68M 71-SRP1038C-R68M 66AH0644
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 24A 2.7 MOHM Inductor and Choke Inductor, 0.68Uh, Shielded, 24A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers