Bourns, Inc. SMD 31A 1.5 MOHM Inductor and Choke SRP1038C-R47M

Description
FIXED IND 470NH 31A 1.5 MOHM SMD Product overview: SRP1038C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 31A 1.5 MOHM SMD Product overview: SRP1038C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 31A 1.5 MOHM Inductor and Choke - 71-SRP1038C-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31A 1.5 MOHM Inductor and Choke
71-SRP1038C-R47M
SMD 31A 1.5 MOHM Inductor and Choke 71-SRP1038C-R47M
FIXED IND 470NH 31A 1.5 MOHM SMD Product overview: SRP1038C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 31A 1.5 MOHM SMD Product overview: SRP1038C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274143-SRP1038C-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274143-SRP1038C-R47M
Win Source Part Number: 1274143-SRP1038C-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 72MHz Package / Case: Nonstandard DC Resistance (DCR): 1.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 31 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-R47MTR,SRP1 038C-R47MDKR,SRP1038 C-R47MCT Current - Saturation (Isat): 48A

Win Source Part Number: 1274143-SRP1038C-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 72MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 31 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-R47MTR,SRP1038C-R47MDKR,SRP1038C-R47MCT
Current - Saturation (Isat): 48A

Buy Now Datasheet
Fixed Inductors - SRP1038C-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R47MTR-ND
Fixed Inductors SRP1038C-R47MTR-ND
470nH Shielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 31A Rohs Compliant Bourns - 66AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 31A Rohs Compliant Bourns
66AH0643
Inductor, 0.47Uh, Shielded, 31A Rohs Compliant Bourns 66AH0643
INDUCTOR, 0.47UH, SHIELDED, 31A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 31A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038C-R47M 1274143-SRP1038C-R47M SRP1038C-R47MTR-ND 66AH0643
Product Name SMD 31A 1.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.47Uh, Shielded, 31A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers