Bourns, Inc. Fixed Inductors SRP1038C-R36M

Description
360nH Shielded Wirewound Inductor 36A 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Wirewound Inductor 36A 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R36MTR-ND
Fixed Inductors SRP1038C-R36MTR-ND
360nH Shielded Wirewound Inductor 36A 1.2mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 36A 1.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 36A 1.2 MOHM Inductor and Choke - 71-SRP1038C-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 1.2 MOHM Inductor and Choke
71-SRP1038C-R36M
SMD 36A 1.2 MOHM Inductor and Choke 71-SRP1038C-R36M
FIXED IND 360NH 36A 1.2 MOHM SMD Product overview: SRP1038C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 36A 1.2 MOHM SMD Product overview: SRP1038C-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274145-SRP1038C-R36M
Inductors, Coils, Chokes - Fixed Inductors 1274145-SRP1038C-R36M
Win Source Part Number: 1274145-SRP1038C-R36 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 88MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-R36MCT,SRP1 038C-R36MDKR,SRP1038 C-R36MTR Current - Saturation (Isat): 60A

Win Source Part Number: 1274145-SRP1038C-R36M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 88MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-R36MCT,SRP1038C-R36MDKR,SRP1038C-R36MTR
Current - Saturation (Isat): 60A

Buy Now Datasheet
Inductor, 0.36Uh, Shielded, 36A Rohs Compliant Bourns - 66AH0642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.36Uh, Shielded, 36A Rohs Compliant Bourns
66AH0642
Inductor, 0.36Uh, Shielded, 36A Rohs Compliant Bourns 66AH0642
INDUCTOR, 0.36UH, SHIELDED, 36A ROHS COMPLIANT: YES

INDUCTOR, 0.36UH, SHIELDED, 36A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-R36MTR-ND 71-SRP1038C-R36M 1274145-SRP1038C-R36M 66AH0642
Product Name Fixed Inductors SMD 36A 1.2 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.36Uh, Shielded, 36A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details