Bourns, Inc. Fixed Inductors SRP1038C-R30M

Description
300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-R30MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R30MCT-ND
Fixed Inductors SRP1038C-R30MCT-ND
300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-R30MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R30MTR-ND
Fixed Inductors SRP1038C-R30MTR-ND
300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

300nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 38A 1.2 MOHM Inductor and Choke - 71-SRP1038C-R30M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 38A 1.2 MOHM Inductor and Choke
71-SRP1038C-R30M
SMD 38A 1.2 MOHM Inductor and Choke 71-SRP1038C-R30M
FIXED IND 300NH 38A 1.2 MOHM SMD Product overview: SRP1038C-R30M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R30M can be used for catalog matching and distributor lookup.

FIXED IND 300NH 38A 1.2 MOHM SMD Product overview: SRP1038C-R30M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R30M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274147-SRP1038C-R30M
Inductors, Coils, Chokes - Fixed Inductors 1274147-SRP1038C-R30M
Win Source Part Number: 1274147-SRP1038C-R30 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 300 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 99MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 38 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-R30MCT,SRP1 038C-R30MDKR,SRP1038 C-R30MTR Current - Saturation (Isat): 70A

Win Source Part Number: 1274147-SRP1038C-R30M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 300 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 99MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 38 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-R30MCT,SRP1038C-R30MDKR,SRP1038C-R30MTR
Current - Saturation (Isat): 70A

Buy Now Datasheet
Inductor, 0.3Uh, Shielded, 38A Rohs Compliant Bourns - 66AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.3Uh, Shielded, 38A Rohs Compliant Bourns
66AH0640
Inductor, 0.3Uh, Shielded, 38A Rohs Compliant Bourns 66AH0640
INDUCTOR, 0.3UH, SHIELDED, 38A ROHS COMPLIANT: YES

INDUCTOR, 0.3UH, SHIELDED, 38A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-R30MCT-ND 71-SRP1038C-R30M 1274147-SRP1038C-R30M 66AH0640
Product Name Fixed Inductors SMD 38A 1.2 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.3Uh, Shielded, 38A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details