FIXED IND 200NH 40A 1 MOHM SMD Product overview: SRP1038C-R20M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-R20M can be used for catalog matching and distributor lookup.
200nH Shielded Wirewound Inductor 40A 1mOhm Max Nonstandard
Win Source Part Number: 1274150-SRP1038C-R20
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 200 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 142MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-R20MTR,SRP1
Current - Saturation (Isat): 75A
INDUCTOR, 0.2UH, SHIELDED, 40A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1038C-R20M | SRP1038C-R20MTR-ND | 1274150-SRP1038C-R20M | 66AH0638 |
| Product Name | SMD 40A 1 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 0.2Uh, Shielded, 40A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | ||
| Inductance Range | 0.2000 microH | 0.2000 microH |