Bourns, Inc. Fixed Inductors SRP1038C-R15M

Description
150nH Shielded Wirewound Inductor 45A 0.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 45A 0.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-R15MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R15MTR-ND
Fixed Inductors SRP1038C-R15MTR-ND
150nH Shielded Wirewound Inductor 45A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 45A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.15Uh, Shielded, 45A Rohs Compliant Bourns - 66AH0637 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.15Uh, Shielded, 45A Rohs Compliant Bourns
66AH0637
Inductor, 0.15Uh, Shielded, 45A Rohs Compliant Bourns 66AH0637
INDUCTOR, 0.15UH, SHIELDED, 45A ROHS COMPLIANT: YES

INDUCTOR, 0.15UH, SHIELDED, 45A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-R15MTR-ND 66AH0637
Product Name Fixed Inductors Inductor, 0.15Uh, Shielded, 45A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469838 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details