Bourns, Inc. Fixed Inductors SRP1038C-5R6M

Description
5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-5R6MTR-ND
Fixed Inductors SRP1038C-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-5R6MCT-ND
Fixed Inductors SRP1038C-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 12A 19.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6UH 12A 19.3MOHM Inductor and Choke - 71-SRP1038C-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 12A 19.3MOHM Inductor and Choke
71-SRP1038C-5R6M
SMD 5.6UH 12A 19.3MOHM Inductor and Choke 71-SRP1038C-5R6M
FIXED IND 5.6UH 12A 19.3MOHM SMD Product overview: SRP1038C-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 12A, 19.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 12A, 19.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 12A 19.3MOHM SMD Product overview: SRP1038C-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 12A, 19.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 12A, 19.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 12A Rohs Compliant Bourns - 66AH0655 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 12A Rohs Compliant Bourns
66AH0655
Inductor, 5.6Uh, Shielded, 12A Rohs Compliant Bourns 66AH0655
INDUCTOR, 5.6UH, SHIELDED, 12A ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP1038C-5R6M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038C-5R6M
Fixed Inductors SRP1038C-5R6M
FIXED IND 5.6UH 12A 19.3MOHM SMD

FIXED IND 5.6UH 12A 19.3MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-5R6MTR-ND 71-SRP1038C-5R6M 66AH0655 SRP1038C-5R6M
Product Name Fixed Inductors SMD 5.6UH 12A 19.3MOHM Inductor and Choke Inductor, 5.6Uh, Shielded, 12A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Alloy Powder Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers