Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1038C-4R7M

Description
Win Source Part Number: 1274144-SRP1038C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-4R7MCT,SRP1 038C-4R7MDKR,SRP1038 C-4R7MTR Current - Saturation (Isat): 20A
Request a Quote Datasheet
Description
Win Source Part Number: 1274144-SRP1038C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-4R7MCT,SRP1 038C-4R7MDKR,SRP1038 C-4R7MTR Current - Saturation (Isat): 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274144-SRP1038C-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274144-SRP1038C-4R7M
Win Source Part Number: 1274144-SRP1038C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1038C-4R7MCT,SRP1 038C-4R7MDKR,SRP1038 C-4R7MTR Current - Saturation (Isat): 20A

Win Source Part Number: 1274144-SRP1038C-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-4R7MCT,SRP1038C-4R7MDKR,SRP1038C-4R7MTR
Current - Saturation (Isat): 20A

Buy Now Datasheet
SMD 4.7UH 13A 15.5MOHM Inductor and Choke - 71-SRP1038C-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 13A 15.5MOHM Inductor and Choke
71-SRP1038C-4R7M
SMD 4.7UH 13A 15.5MOHM Inductor and Choke 71-SRP1038C-4R7M
FIXED IND 4.7UH 13A 15.5MOHM SMD Product overview: SRP1038C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 13A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 13A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 13A 15.5MOHM SMD Product overview: SRP1038C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 13A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 13A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038C-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-4R7MTR-ND
Fixed Inductors SRP1038C-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 13A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 13A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-4R7MCT-ND
Fixed Inductors SRP1038C-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 13A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 13A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 13A; Inductance Bourns - 33AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 13A; Inductance Bourns
33AH9560
Inductor, 4.7Uh, Shielded, 13A; Inductance Bourns 33AH9560
INDUCTOR, 4.7UH, SHIELDED, 13A; Inductance:4.7µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.0155ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 13A; Inductance:4.7µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.0155ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 13A Rohs Compliant Bourns - 66AH0653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 13A Rohs Compliant Bourns
66AH0653
Inductor, 4.7Uh, Shielded, 13A Rohs Compliant Bourns 66AH0653
INDUCTOR, 4.7UH, SHIELDED, 13A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274144-SRP1038C-4R7M 71-SRP1038C-4R7M SRP1038C-4R7MTR-ND 33AH9560 66AH0653
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 13A 15.5MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, Shielded, 13A; Inductance Bourns Inductor, 4.7Uh, Shielded, 13A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details