Bourns, Inc. SMD 47UH 3.2A 167 MOHM Inductor and Choke SRP1038C-470M

Description
FIXED IND 47UH 3.2A 167 MOHM SMD Product overview: SRP1038C-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.2A, 167 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.2A, 167 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 3.2A 167 MOHM SMD Product overview: SRP1038C-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.2A, 167 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.2A, 167 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 3.2A 167 MOHM Inductor and Choke - 71-SRP1038C-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 3.2A 167 MOHM Inductor and Choke
71-SRP1038C-470M
SMD 47UH 3.2A 167 MOHM Inductor and Choke 71-SRP1038C-470M
FIXED IND 47UH 3.2A 167 MOHM SMD Product overview: SRP1038C-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.2A, 167 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.2A, 167 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 3.2A 167 MOHM SMD Product overview: SRP1038C-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.2A, 167 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.2A, 167 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038C-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-470MCT-ND
Fixed Inductors SRP1038C-470MCT-ND
47µH Shielded Wirewound Inductor 3.2A 167mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.2A 167mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-470MTR-ND
Fixed Inductors SRP1038C-470MTR-ND
47µH Shielded Wirewound Inductor 3.2A 167mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.2A 167mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 3.2A Rohs Compliant Bourns - 66AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.2A Rohs Compliant Bourns
66AH0654
Inductor, 47Uh, Shielded, 3.2A Rohs Compliant Bourns 66AH0654
INDUCTOR, 47UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns - 33AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns
33AH9561
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns 33AH9561
INDUCTOR, 47UH, SHIELDED, 3.2A; Inductance:47µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.167ohm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.2A; Inductance:47µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.167ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns - 33AK4404 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns
33AK4404
Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns 33AK4404
INDUCTOR, 47UH, SHIELDED, 3.2A; Inductance:47µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.167ohm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.2A; Inductance:47µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.167ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038C-470M SRP1038C-470MCT-ND 66AH0654 33AH9561
Product Name SMD 47UH 3.2A 167 MOHM Inductor and Choke Fixed Inductors Inductor, 47Uh, Shielded, 3.2A Rohs Compliant Bourns Inductor, 47Uh, Shielded, 3.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details