The 1274148-SRP1038C-3R3
FIXED IND 3.3UH 14A 11.8MOHM SMD Product overview: SRP1038C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 14A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 14A, 11.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-3R3M can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 14A 11.8mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 14A 11.8mOhm Max Nonstandard
Win Source Part Number: 1274148-SRP1038C-3R3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-3R3MTR,SRP1
Current - Saturation (Isat): 22A
INDUCTOR, 3.3UH, SHIELDED, 14A ROHS COMPLIANT: YES
INDUCTOR, 3.3UH, SHIELDED, 14A; Inductance:3.3µH; RMS Current (Irms):14A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1038C-3R3M | SRP1038C-3R3MTR-ND | 1274148-SRP1038C-3R3M | 66AH0651 | 33AH9558 |
| Product Name | SMD 3.3UH 14A 11.8MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 3.3Uh, Shielded, 14A Rohs Compliant Bourns | Inductor, 3.3Uh, Shielded, 14A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH |