Bourns, Inc. Fixed Inductors SRP1038C-2R2M

Description
2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-2R2MCT-ND
Fixed Inductors SRP1038C-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-2R2MDKR-ND
Fixed Inductors SRP1038C-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-2R2MTR-ND
Fixed Inductors SRP1038C-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns - 66AH0649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns
66AH0649
Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns 66AH0649
INDUCTOR, 2.2UH, SHIELDED, 15A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 15A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 15A; Inductance Bourns - 33AH9556 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 15A; Inductance Bourns
33AH9556
Inductor, 2.2Uh, Shielded, 15A; Inductance Bourns 33AH9556
INDUCTOR, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.0072ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.0072ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-2R2MCT-ND 66AH0649 33AH9556
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns Inductor, 2.2Uh, Shielded, 15A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details