Bourns, Inc. Fixed Inductors SRP1038C-220M

Description
22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-220MCT-ND
Fixed Inductors SRP1038C-220MCT-ND
22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038C-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-220MTR-ND
Fixed Inductors SRP1038C-220MTR-ND
22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5.2A 74mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns - 33AH9557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns
33AH9557
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns 33AH9557
INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns - 33AK4400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns
33AK4400
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns 33AK4400
INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:SRP1038C Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 5.2A Rohs Compliant Bourns - 66AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5.2A Rohs Compliant Bourns
66AH0650
Inductor, 22Uh, Shielded, 5.2A Rohs Compliant Bourns 66AH0650
INDUCTOR, 22UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRP1038C-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038C-220M
Fixed Inductors SRP1038C-220M
FIXED IND 22UH 5.2A 74 MOHM SMD

FIXED IND 22UH 5.2A 74 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-220MCT-ND 33AH9557 66AH0650 SRP1038C-220M
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns Inductor, 22Uh, Shielded, 5.2A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532265R6M-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details