1.5µH Shielded Wirewound Inductor 18A 5.3mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 18A 5.3mOhm Max Nonstandard
INDUCTOR, 1.5UH, SHIELDED, 18A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1038C-1R5MTR-ND | 66AH0646 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, Shielded, 18A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |