Win Source Part Number: 1274153-SRP1038C-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1038C-100MCT,SRP1
Current - Saturation (Isat): 12.5A
10µH Shielded Wirewound Inductor 8.5A 32mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 8.5A 32mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 8.5A 32mOhm Max Nonstandard
FIXED IND 10UH 8.5A 32 MOHM SMD Product overview: SRP1038C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8.5A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8.5A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038C-100M can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, SHIELDED, 8.5A ROHS COMPLIANT: YES
INDUCTOR, 10UH, SHIELDED, 8.5A; Inductance:10µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 8.5A; Inductance:10µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274153-SRP1038C-100M | SRP1038C-100MTR-ND | 71-SRP1038C-100M | 66AH0647 | 33AH9554 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 8.5A 32 MOHM Inductor and Choke | Inductor, 10Uh, Shielded, 8.5A Rohs Compliant Bourns | Inductor, 10Uh, Shielded, 8.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |