Bourns SRP1038AA-R56M Power Inductor
Bourns SRP1038AA-R56M Power Inductor
Bourns SRP1038AA-R56M Power Inductor
560nH Shielded Wirewound Inductor 25A 1.8mOhm Max Nonstandard
POWER INDUCTOR, 560NH, SHIELDED, 25A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476019P | 118-SRP1038AA-R56MTR-ND | 32AJ8808 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 560Nh, Shielded, 25A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 0.5600 microH | ||
| Rated DC Current | 25000 milliamps | 34000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1038 |