Bourns, Inc. Fixed Inductors SRP1038AA-R47M

Description
470nH Shielded Wirewound Inductor 32A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 32A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 32A 1.5mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 32A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476017P
Surface Mount Inductors 2476017P
Bourns SRP1038AA-R47M Power Inductor

Bourns SRP1038AA-R47M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476016
Surface Mount Inductors 2476016
Bourns SRP1038AA-R47M Power Inductor

Bourns SRP1038AA-R47M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476017
Surface Mount Inductors 2476017
Bourns SRP1038AA-R47M Power Inductor

Bourns SRP1038AA-R47M Power Inductor

Supplier's Site
Power Inductor, 470Nh, Shielded, 32A Rohs Compliant Bourns - 32AJ8807 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 32A Rohs Compliant Bourns
32AJ8807
Power Inductor, 470Nh, Shielded, 32A Rohs Compliant Bourns 32AJ8807
POWER INDUCTOR, 470NH, SHIELDED, 32A ROHS COMPLIANT: YES

POWER INDUCTOR, 470NH, SHIELDED, 32A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-R47MTR-ND 2476017P 32AJ8807
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 470Nh, Shielded, 32A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details