Bourns SRP1038AA-R22M Power Inductor
Bourns SRP1038AA-R22M Power Inductor
Bourns SRP1038AA-R22M Power Inductor
220nH Shielded Wirewound Inductor 36A 0.83mOhm Max Nonstandard
220nH Shielded Wirewound Inductor 36A 0.83mOhm Max Nonstandard
220nH Shielded Wirewound Inductor 36A 0.83mOhm Max Nonstandard
POWER INDUCTOR, 220NH, SHIELDED, 36A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476013 | 118-SRP1038AA-R22MCT-ND | 32AJ8805 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 220Nh, Shielded, 36A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 0.2200 microH | ||
| Rated DC Current | 36000 milliamps | 70000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1038 |