Bourns, Inc. Fixed Inductors SRP1038AA-R15Y

Description
150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-R15YCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-R15YTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 44A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476009
Surface Mount Inductors 2476009
Bourns SRP1038AA-R15Y Power Inductor

Bourns SRP1038AA-R15Y Power Inductor

Supplier's Site
Surface Mount Inductors - 2476010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476010P
Surface Mount Inductors 2476010P
Bourns SRP1038AA-R15Y Power Inductor

Bourns SRP1038AA-R15Y Power Inductor

Supplier's Site
Surface Mount Inductors - 2476010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476010
Surface Mount Inductors 2476010
Bourns SRP1038AA-R15Y Power Inductor

Bourns SRP1038AA-R15Y Power Inductor

Supplier's Site
Power Inductor, 150Nh, Shielded, 44A Rohs Compliant Bourns - 32AJ8804 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 44A Rohs Compliant Bourns
32AJ8804
Power Inductor, 150Nh, Shielded, 44A Rohs Compliant Bourns 32AJ8804
POWER INDUCTOR, 150NH, SHIELDED, 44A ROHS COMPLIANT: YES

POWER INDUCTOR, 150NH, SHIELDED, 44A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-R15YCT-ND 2476009 32AJ8804
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 150Nh, Shielded, 44A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details