5.6µH Shielded Wirewound Inductor 8A 22.8mOhm Max Nonstandard
IND,11X10X3.8MM,5.6U
POWER INDUCTOR, 5.6UH, SHIELDED, 8A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1038AA-5R6MTR-ND | 71-SRP1038AA-5R6M | 32AJ8820 |
| Product Name | Fixed Inductors | 8A Inductor and Choke | Power Inductor, 5.6Uh, Shielded, 8A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |