Bourns, Inc. 8.8A Inductor and Choke SRP1038AA-4R7M

Description
IND,11X10X3.8MM,4.7U H20%,8.8A,SH Product overview: SRP1038AA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IND,11X10X3.8MM,4.7U H20%,8.8A,SH Product overview: SRP1038AA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.8A Inductor and Choke - 71-SRP1038AA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.8A Inductor and Choke
71-SRP1038AA-4R7M
8.8A Inductor and Choke 71-SRP1038AA-4R7M
IND,11X10X3.8MM,4.7U H20%,8.8A,SH Product overview: SRP1038AA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-4R7M can be used for catalog matching and distributor lookup.

IND,11X10X3.8MM,4.7UH20%,8.8A,SH Product overview: SRP1038AA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2476002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476002
Surface Mount Inductors 2476002
Bourns SRP1038AA-4R7M Power Inductor

Bourns SRP1038AA-4R7M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476003P
Surface Mount Inductors 2476003P
Bourns SRP1038AA-4R7M Power Inductor

Bourns SRP1038AA-4R7M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476003
Surface Mount Inductors 2476003
Bourns SRP1038AA-4R7M Power Inductor

Bourns SRP1038AA-4R7M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP1038AA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 8.8A 19mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1001510-SRP1038AA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1001510-SRP1038AA-4R7M
Win Source Part Number: 1001510-SRP1038AA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRP1038AA-4R7MCT ,118-SRP1038AA-4R7MD KR,118-SRP1038AA-4R7 MTR Current - Saturation (Isat): 15.2A

Win Source Part Number: 1001510-SRP1038AA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP1038AA-4R7MCT,118-SRP1038AA-4R7MDKR,118-SRP1038AA-4R7MTR
Current - Saturation (Isat): 15.2A

Buy Now Datasheet
Fixed Inductors - SRP1038AA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038AA-4R7M
Fixed Inductors SRP1038AA-4R7M
IND,11X10X3.8MM,4.7U H20%,8.8A,SH

IND,11X10X3.8MM,4.7UH20%,8.8A,SH

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 8.8A Rohs Compliant Bourns - 32AJ8818 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 8.8A Rohs Compliant Bourns
32AJ8818
Power Inductor, 4.7Uh, Shielded, 8.8A Rohs Compliant Bourns 32AJ8818
POWER INDUCTOR, 4.7UH, SHIELDED, 8.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 8.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038AA-4R7M 2476002 118-SRP1038AA-4R7MDKR-ND 1001510-SRP1038AA-4R7M SRP1038AA-4R7M 32AJ8818
Product Name 8.8A Inductor and Choke Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 4.7Uh, Shielded, 8.8A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound Metal
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details