Bourns, Inc. Surface Mount Inductors SRP1038AA-330M

Description
Bourns SRP1038AA-330M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP1038AA-330M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2475996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475996
Surface Mount Inductors 2475996
Bourns SRP1038AA-330M Power Inductor

Bourns SRP1038AA-330M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475997P
Surface Mount Inductors 2475997P
Bourns SRP1038AA-330M Power Inductor

Bourns SRP1038AA-330M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475997
Surface Mount Inductors 2475997
Bourns SRP1038AA-330M Power Inductor

Bourns SRP1038AA-330M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP1038AA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 4.4A 91mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 4.4A; Inductance Bourns - 26AK6744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 4.4A; Inductance Bourns
26AK6744
Inductor, 33Uh, Shielded, 4.4A; Inductance Bourns 26AK6744
INDUCTOR, 33UH, SHIELDED, 4.4A; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP1038AA Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 4.4A; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP1038AA Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 33Uh, Shielded, 4.4A Rohs Compliant Bourns - 32AJ8817 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 4.4A Rohs Compliant Bourns
32AJ8817
Power Inductor, 33Uh, Shielded, 4.4A Rohs Compliant Bourns 32AJ8817
POWER INDUCTOR, 33UH, SHIELDED, 4.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, SHIELDED, 4.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2475996 118-SRP1038AA-330MTR-ND 26AK6744 32AJ8817
Product Name Surface Mount Inductors Fixed Inductors Inductor, 33Uh, Shielded, 4.4A; Inductance Bourns Power Inductor, 33Uh, Shielded, 4.4A Rohs Compliant Bourns
Application Power Choke
Inductance Range 33 microH 33 microH
Rated DC Current 4400 milliamps 5500 milliamps 4400 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1038
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers