Bourns, Inc. 15A Inductor and Choke SRP1038AA-2R2M

Description
IND,11X10X3.8MM,2.2U H20%,15A,SHD Product overview: SRP1038AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IND,11X10X3.8MM,2.2U H20%,15A,SHD Product overview: SRP1038AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A Inductor and Choke - 71-SRP1038AA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A Inductor and Choke
71-SRP1038AA-2R2M
15A Inductor and Choke 71-SRP1038AA-2R2M
IND,11X10X3.8MM,2.2U H20%,15A,SHD Product overview: SRP1038AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-2R2M can be used for catalog matching and distributor lookup.

IND,11X10X3.8MM,2.2UH20%,15A,SHD Product overview: SRP1038AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038AA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2475994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475994
Surface Mount Inductors 2475994
Bourns SRP1038AA-2R2M Power Inductor

Bourns SRP1038AA-2R2M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475994P
Surface Mount Inductors 2475994P
Bourns SRP1038AA-2R2M Power Inductor

Bourns SRP1038AA-2R2M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475993
Surface Mount Inductors 2475993
Bourns SRP1038AA-2R2M Power Inductor

Bourns SRP1038AA-2R2M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP1038AA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 15A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274155-SRP1038AA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274155-SRP1038AA-2R2M
Win Source Part Number: 1274155-SRP1038AA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 6.7mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRP1038AA-2R2MTR ,118-SRP1038AA-2R2MC T,118-SRP1038AA-2R2M DKR Current - Saturation (Isat): 20A

Win Source Part Number: 1274155-SRP1038AA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.7mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP1038AA-2R2MTR,118-SRP1038AA-2R2MCT,118-SRP1038AA-2R2MDKR
Current - Saturation (Isat): 20A

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns - 32AJ8814 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns
32AJ8814
Power Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns 32AJ8814
POWER INDUCTOR, 2.2UH, SHIELDED, 15A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038AA-2R2M 2475994 118-SRP1038AA-2R2MDKR-ND 1274155-SRP1038AA-2R2M 32AJ8814
Product Name 15A Inductor and Choke Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 2.2Uh, Shielded, 15A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details