Bourns, Inc. Fixed Inductors SRP1038AA-220M

Description
22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 5A Rohs Compliant Bourns - 32AJ8815 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 5A Rohs Compliant Bourns
32AJ8815
Power Inductor, 22Uh, Shielded, 5A Rohs Compliant Bourns 32AJ8815
POWER INDUCTOR, 22UH, SHIELDED, 5A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-220MDKR-ND 32AJ8815
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 5A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers