Bourns, Inc. Surface Mount Inductors SRP1038AA-150M

Description
Bourns SRP1038AA-150M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP1038AA-150M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2475984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475984
Surface Mount Inductors 2475984
Bourns SRP1038AA-150M Power Inductor

Bourns SRP1038AA-150M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475985P
Surface Mount Inductors 2475985P
Bourns SRP1038AA-150M Power Inductor

Bourns SRP1038AA-150M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475985
Surface Mount Inductors 2475985
Bourns SRP1038AA-150M Power Inductor

Bourns SRP1038AA-150M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP1038AA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 6.25A Rohs Compliant Bourns - 32AJ8813 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 6.25A Rohs Compliant Bourns
32AJ8813
Power Inductor, 15Uh, Shielded, 6.25A Rohs Compliant Bourns 32AJ8813
POWER INDUCTOR, 15UH, SHIELDED, 6.25A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, SHIELDED, 6.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2475984 118-SRP1038AA-150MCT-ND 32AJ8813
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 15Uh, Shielded, 6.25A Rohs Compliant Bourns
Application Power Choke
Inductance Range 15 microH
Rated DC Current 6250 milliamps 7000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1038
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details