Bourns, Inc. Fixed Inductors SRP1038A-5R6M

Description
5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038A-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038A-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1038A-5R6MCT-ND
Fixed Inductors 118-SRP1038A-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038A-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1038A-5R6MTR-ND
Fixed Inductors 118-SRP1038A-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 9A 19.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
981300-SRP1038A-5R6M
Inductors, Coils, Chokes - Fixed Inductors 981300-SRP1038A-5R6M
Win Source Part Number: 981300-SRP1038A-5R6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 19.3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1038A-5R6M-ND,118 -SRP1038A-5R6MDKR,11 8-SRP1038A-5R6MCT,11 8-SRP1038A-5R6MTR Base Product Number: SRP1038A Current - Saturation (Isat): 14A

Win Source Part Number: 981300-SRP1038A-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19.3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1038A-5R6M-ND,118-SRP1038A-5R6MDKR,118-SRP1038A-5R6MCT,118-SRP1038A-5R6MTR
Base Product Number: SRP1038A
Current - Saturation (Isat): 14A

Buy Now Datasheet
SMD 5.6UH 9A 19.3 MOHM Inductor and Choke - 71-SRP1038A-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 9A 19.3 MOHM Inductor and Choke
71-SRP1038A-5R6M
SMD 5.6UH 9A 19.3 MOHM Inductor and Choke 71-SRP1038A-5R6M
FIXED IND 5.6UH 9A 19.3 MOHM SMD Product overview: SRP1038A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 9A, 19.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 9A, 19.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 9A 19.3 MOHM SMD Product overview: SRP1038A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 9A, 19.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 9A, 19.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns - 33AK4395 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns
33AK4395
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns 33AK4395
POWER INDUCTOR, 5.6UH, SHIELDED, 9A; Inductance:5.6µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP1038A Series; Inductor Case / Package:-; DC Resistance Max:0.193ohm RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, SHIELDED, 9A; Inductance:5.6µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP1038A Series; Inductor Case / Package:-; DC Resistance Max:0.193ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns - 81Y1935 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns
81Y1935
Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns 81Y1935
POWER INDUCTOR, 5.6UH, SHIELDED, 9A; Inductance:5.6µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:SRP1038A Series; Inductor Case / Package:-; DC Resistance Max:0.193ohm RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, SHIELDED, 9A; Inductance:5.6µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:SRP1038A Series; Inductor Case / Package:-; DC Resistance Max:0.193ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038A-5R6MDKR-ND 981300-SRP1038A-5R6M 71-SRP1038A-5R6M 33AK4395
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5.6UH 9A 19.3 MOHM Inductor and Choke Power Inductor, 5.6Uh, Shielded, 9A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers