Bourns, Inc. SMD 3.3UH 11A 11.8MOHM Inductor and Choke SRP1038A-3R3M

Description
FIXED IND 3.3UH 11A 11.8MOHM SMD Product overview: SRP1038A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11A, 11.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 11A 11.8MOHM SMD Product overview: SRP1038A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11A, 11.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 11A 11.8MOHM Inductor and Choke - 71-SRP1038A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 11A 11.8MOHM Inductor and Choke
71-SRP1038A-3R3M
SMD 3.3UH 11A 11.8MOHM Inductor and Choke 71-SRP1038A-3R3M
FIXED IND 3.3UH 11A 11.8MOHM SMD Product overview: SRP1038A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11A, 11.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 11A 11.8MOHM SMD Product overview: SRP1038A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11A, 11.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11A, 11.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095957-SRP1038A-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1095957-SRP1038A-3R3M
Win Source Part Number: 1095957-SRP1038A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1038A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 11.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRP1238A-3R3M; SRP1235-3R3M; SRP1040-3R3M; DFEH10040D-3R3M=P3; DFEG10040D-3R3M=P3SR P1038A-3R3M.; SRP1038A3R3M; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1038A-3R3MCT,SRP1 038A-3R3MDKR,SRP1038 A-3R3MTR Base Product Number: SRP1038A Current - Saturation (Isat): 20A

Win Source Part Number: 1095957-SRP1038A-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.8mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRP1238A-3R3M; SRP1235-3R3M; SRP1040-3R3M; DFEH10040D-3R3M=P3; DFEG10040D-3R3M=P3SRP1038A-3R3M.; SRP1038A3R3M;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1038A-3R3MCT,SRP1038A-3R3MDKR,SRP1038A-3R3MTR
Base Product Number: SRP1038A
Current - Saturation (Isat): 20A

Buy Now Datasheet
Fixed Inductors - SRP1038A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-3R3MTR-ND
Fixed Inductors SRP1038A-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-3R3MCT-ND
Fixed Inductors SRP1038A-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-3R3MDKR-ND
Fixed Inductors SRP1038A-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-3R3M
Fixed Inductors SRP1038A-3R3M
FIXED IND 3.3UH 11A 11.8MOHM SMD

FIXED IND 3.3UH 11A 11.8MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns - 64X8606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns
64X8606
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns 64X8606
INDUCTOR, SHIELDED, 3.3UH, 20%, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP1038A Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP1038A Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns - 64X8607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns
64X8607
Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns 64X8607
INDUCTOR, SHIELDED, 3.3UH, 20%, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP1038A Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP1038A Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038A-3R3M 1095957-SRP1038A-3R3M SRP1038A-3R3MTR-ND SRP1038A-3R3M 64X8606
Product Name SMD 3.3UH 11A 11.8MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, 3.3Uh, 20%, 11A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details