Manufacturer: Bourns Inc.
Win Source Part Number: 1101890-SRP1038A-2R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 12A
Inductance: 2.2μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 27A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
FIXED IND 2.2UH 12A 7 MOHM SMD Product overview: SRP1038A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 12A 7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 12A 7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 12A 7mOhm Max Nonstandard
INDUCTOR, SHIELDED, 2.2UH, 20%, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 20%, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP1038A Series, 2.2 H, 20%, Shielded, 7000 ohm, 12 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1101890-SRP1038A-2R2M | 71-SRP1038A-2R2M | SRP1038A-2R2MDKR-ND | 8193321 | 8193321P | 64X8602 | 78X5364 |
| Product Name | Fixed Inductors - SRP1038A-2R2M | SMD 2.2UH 12A 7 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 2.2Uh, 20%, 12A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 2.2 H, 20%, Shielded, 7000 Ohm, 12 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | ||||
| Application | RF Choke | ||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |